The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX814TEPA+

Part No MAX814TEPA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP 8-DIP
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
Pricing & Ordering $57.256 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$80.8130
$80.813
2+
$78.2880
$156.576
3+
$75.7630
$227.289
4+
$73.2370
$292.948
5+
$65.6610
$328.305
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,300 pieces
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
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 3.03V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX814
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706656-MAX814TEPA+
Series MAX series
Popularity Low
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited

Description

Maxim Integrated's MAX814TEPA+ Supervisory Circuit

The MAX814TEPA+ is a robust supervisory circuit designed by Maxim Integrated to monitor power supplies in microprocessor systems. It provides a significant layer of protection by ensuring that the microprocessor always starts up in a known state. This component is essential for systems that cannot afford to have unpredictable behavior upon power-up or during operation due to undervoltage conditions.

Key Features

  • Power Supply Monitoring: The MAX814TEPA+ keeps a vigilant eye on the system's power supply, ensuring that the voltage levels remain within the specified thresholds for reliable operation.
  • Manual Reset Input: It features a manual reset input that allows for an external trigger to initiate a system reset, providing an additional layer of control for system operators or during maintenance procedures.
  • Backup Battery Switchover: In the event of a primary power failure, the device includes a backup battery switchover function, which ensures uninterrupted operation and data retention.
  • Active-Low Reset: The active-low reset output guarantees compatibility with a wide range of microprocessors and other digital systems that require an active-low reset signal.
  • Low Power Consumption: With its low power consumption, the MAX814TEPA+ is an energy-efficient choice for portable and battery-operated devices.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.

Applications

The MAX814TEPA+ is ideal for use in a variety of applications where reliable system operation is critical. These include:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Controllers
  • Automotive Systems

Package and Quality

The MAX814TEPA+ is offered in an 8-pin DIP package, which is easy to handle and integrate into various circuit designs. Maxim Integrated ensures high-quality standards, and the device is designed to meet the rigorous demands of modern electronic systems.

With its comprehensive features and reliable performance, the MAX814TEPA+ supervisory circuit from Maxim Integrated is an essential component for any system requiring robust power supply monitoring and system reset functionality.