Search
Filters

MAX816ESA+

IC SUPERVISOR MPU LP 8SOIC
Manufacturer: Maxim Integrated
rohs
Availability: 5,254 In Stock
The MAX816ESA+, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 8-SOIC package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Push-Pull with Adjustable/Selectable threshold voltage, which monitors 1 system supply voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1071241-MAX816ESA+
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1071241-MAX816ESA+
MAX816ESA+ Price

MAX816ESA+ Datasheet
MAX816ESA+ Application

MAX816ESA+ Replacement
MAX816ESA+ Pdf

MAX816ESA+ Pinout
MAX816ESA+ Image

MAX816ESA+ Picture
MAX816ESA+ In Stock

MAX816ESA+ Distributor
MAX816ESA+ PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
ULTRA LOW VF SCHOTTKY RECTIFIER
5000
Low Power Microprocessor Supervisory Circuits
98
IC FLASH 16MBIT 70NS 48TSOP
5052
Family Extended Power, Design Flexible,Integrated Off-line Switcher
190
MicroConverter 12-Bit ADCs and DACs with Embedded High Speed 62-kB Flash MCU
114
Schottky Rectifier, 20 A
9000
TVS DIODE 40.2VWM 64.8VC SMC
22600