Search
Filters

MAX817LCSA+T

Part No : MAX817LCSA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR MPU 5V 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,297 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071245-MAX817LCSA+T
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The MAX817LCSA+T, Battery Backup Circuit, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 8-SOIC package and specified over the extended temperature range of 0°C to 70°C (TA). The device includes 4.65V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071245-MAX817LCSA+T
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX817LCSA+T
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
MAX817LCSA+T Price

MAX817LCSA+T Datasheet
MAX817LCSA+T Application

MAX817LCSA+T Replacement
MAX817LCSA+T Pdf

MAX817LCSA+T Pinout
MAX817LCSA+T Image

MAX817LCSA+T Picture
MAX817LCSA+T In Stock

MAX817LCSA+T Distributor
MAX817LCSA+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 55V 100A TO-263
2000
ENTERPRISE SWITCHING
31
IC V-F/F-V CONVERTER 8DIP
3084
Polymer Tantalum Capacitors 68UF 6.3V 1411
866
IC NVSRAM 64KBIT 150NS 28EDIP
8-Bit, SO-8, 1MSPS ADCs with Auto-Shutdown Options
247

Top Sellers