Search
Filters

MAX819LESA+T

Part No : MAX819LESA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR MPU 5V 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,898 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071257-MAX819LESA+T
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The MAX819LESA+T, Battery Backup Circuit, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 8-SOIC package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes 4.65V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071257-MAX819LESA+T
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX819LESA+T
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
MAX819LESA+T Price

MAX819LESA+T Datasheet
MAX819LESA+T Application

MAX819LESA+T Replacement
MAX819LESA+T Pdf

MAX819LESA+T Pinout
MAX819LESA+T Image

MAX819LESA+T Picture
MAX819LESA+T In Stock

MAX819LESA+T Distributor
MAX819LESA+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
CONN PLUG 14POS W/PANEL MNT EARS
1
IC VREF SHUNT 1.25V 8SOIC
1388
IC REG LDO 3.3V 10MA TSOT23-5
400
IC LASR CTRLR 7CHAN 5.5V 25CSBGA
245
TRANS 2NPN 50V 0.15A 6EMT
31650
RES SMD 18K OHM 5% 1/4W 1210
420

Top Sellers