Search
Filters

MAX819MESA+T

Part No : MAX819MESA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR MPU 5V 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,451 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071261-MAX819MESA+T
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The MAX819MESA+T, Battery Backup Circuit, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 8-SOIC package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes 4.4V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071261-MAX819MESA+T
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX819MESA+T
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
MAX819MESA+T Price

MAX819MESA+T Datasheet
MAX819MESA+T Application

MAX819MESA+T Replacement
MAX819MESA+T Pdf

MAX819MESA+T Pinout
MAX819MESA+T Image

MAX819MESA+T Picture
MAX819MESA+T In Stock

MAX819MESA+T Distributor
MAX819MESA+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
LOW VOTAGE TELEPHONE SPEECH CIRCUIT
116
5V Triple PECL Input to LVPECL Output Translator
31
Microprocessor Reset IC
1200
32Kx8 bit Low Power CMOS Static RAM
105
CAP ALUM 100UF 20% 25V SMD
9051

Top Sellers