The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX8214AEPE

Part No MAX8214AEPE
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU VOLT MONITOR
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
Pricing & Ordering $37.626 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$59.3480
$59.348
3+
$48.6960
$146.088
4+
$47.1740
$188.696
5+
$45.6520
$228.260
6+
$44.1310
$264.786
8+
$39.5650
$316.520
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,600 pieces
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
Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Voltage - Threshold 5 Adjustable Threshold Voltages
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MAX8214
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632406-MAX8214AEPE
Fake Threat In the Open Market 61pct.

Description

Maxim Integrated MAX8214AEPE - Voltage Monitor IC

The MAX8214AEPE from Maxim Integrated is a specialized integrated circuit designed for monitoring supply voltages in digital systems. This precision voltage monitor IC ensures that the system is protected from undervoltage and overvoltage conditions, which can lead to system failure or damage to components. It is an essential component for any reliable electronic system where consistent power levels are critical for operation.

The MAX8214AEPE operates by monitoring the +5V power-supply voltage with high accuracy. It features two voltage detectors, one for overvoltage (OV) and another for undervoltage (UV), providing a dual level of protection. The overvoltage threshold is typically set at 5.7V, while the undervoltage threshold is typically at 4.65V, ensuring that the device operates within a safe voltage window.

This voltage monitor IC is packaged in a 16-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it ideal for prototyping as well as for production in traditional circuit board designs. The MAX8214AEPE is characterized for operation from -40°C to +85°C, making it reliable for use in a wide range of environmental conditions.

Key features of the MAX8214AEPE include:

  • Highly accurate voltage monitoring
  • Dual threshold detection for overvoltage and undervoltage conditions
  • Immunity to short voltage transients
  • Low power consumption
  • Easy to integrate into existing systems with minimal additional components

Applications for the MAX8214AEPE are diverse and include computer systems, battery-powered equipment, telecommunications systems, and industrial control systems, among others. By providing an early warning or system shutdown capability in the event of voltage anomalies, this IC helps to prevent data loss, component damage, and ensures system stability.

Overall, the Maxim Integrated MAX8214AEPE is a robust and reliable solution for voltage monitoring, offering peace of mind for designers and engineers looking to safeguard their electronic systems against power supply issues.