Search
Filters

MAX8625AETD+T

Part No : MAX8625AETD+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK BST ADJ/3.3V 14TDFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,702 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 4V
Output Current 800mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 1071363-MAX8625AETD+T
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The MAX8625AETD+T is manufactured by Maxim Integrated, which is available in 14-TDFN-EP (3x3), with the function of Step-Up/Step-Down. The part operates from 2.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1MHz switching frequency, which is capable of supplying 800mA output current, with an output voltage of 1.25V (3.3V).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 4V
Output Current 800mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 1071363-MAX8625AETD+T
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX8625AETD+T
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
MAX8625AETD+T Price

MAX8625AETD+T Datasheet
MAX8625AETD+T Application

MAX8625AETD+T Replacement
MAX8625AETD+T Pdf

MAX8625AETD+T Pinout
MAX8625AETD+T Image

MAX8625AETD+T Picture
MAX8625AETD+T In Stock

MAX8625AETD+T Distributor
MAX8625AETD+T PMIC - Voltage Regulators - DCDC Switching Regulators

Top Sellers