Search
Filters

MAX8640YEXT15+T

Tiny 500mA, 4MHz/2MHz Synchronous Step-Down DC-DC Converters
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,308 In Stock
Maxim Integrated MAX8640YEXT15+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX8640YEXT15+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX8640YEXT15+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.5V
Output Current 500mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 1215159-MAX8640YEXT15+T
Manufacturer Homepage www.maxim-ic.com
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.5V
Output Current 500mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 1215159-MAX8640YEXT15+T
Manufacturer Homepage www.maxim-ic.com
Storage Condition Dry storage cabinet & Humidity protection package
MAX8640YEXT15+T Price

MAX8640YEXT15+T Datasheet
MAX8640YEXT15+T Application

MAX8640YEXT15+T Replacement
MAX8640YEXT15+T Pdf

MAX8640YEXT15+T Pinout
MAX8640YEXT15+T Image

MAX8640YEXT15+T Picture
MAX8640YEXT15+T In Stock

MAX8640YEXT15+T Distributor
MAX8640YEXT15+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT SILICON P-CHANNEL ENHANCEMENT-MODE MOSFET
104000
2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
439
IC CTLR HOME APPLIANCE RC
518
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
12361