Search
Filters

MAX875BCPA

Part No : MAX875BCPA
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : Low-Power, Low-Drift, +2.5V/+5V/+10V Precision Voltage References
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,193 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 9μVp-p
Noise - 10Hz to 10kHz 14.5μVrms
Voltage - Input 7 V ~ 18 V
Operating Supply Current 700μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1215192-MAX875BCPA
Manufacturer Homepage www.maxim-ic.com
Family Name MAX875
Introduction Date October 01, 1992
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
REF195GRU;   REF195GRU-REEL; VRE304AD; 
Maxim Integrated MAX875BCPA is available at WIN SOURCE. Please review product page below for detailed information, including MAX875BCPA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX875BCPA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 9μVp-p
Noise - 10Hz to 10kHz 14.5μVrms
Voltage - Input 7 V ~ 18 V
Operating Supply Current 700μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1215192-MAX875BCPA
Manufacturer Homepage www.maxim-ic.com
Family Name MAX875
Introduction Date October 01, 1992
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
REF195GRU;   REF195GRU-REEL; VRE304AD; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX875BCPA
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
MAX875BCPA Price

MAX875BCPA Datasheet
MAX875BCPA Application

MAX875BCPA Replacement
MAX875BCPA Pdf

MAX875BCPA Pinout
MAX875BCPA Image

MAX875BCPA Picture
MAX875BCPA In Stock

MAX875BCPA Distributor
MAX875BCPA PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 0.1A 8SOIC
266
150MHz, Fast Settling Operational Amplifiers
5
QUADRUPLE DIFFERENTIAL LINE RECEIVERS
15
TVS DIODE 48VWM 100VC SMC
450
125 MHz Single Supply, Clamping Op Amps
66
DIODE (VHF~UHF BAND RF ATTENUATOR APPLICATIONS)
7947