Search
Filters

MAX876BESA+T

Part No : MAX876BESA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 10V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,264 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 18μVp-p
Noise - 10Hz to 10kHz 29μVrms
Voltage - Input 12 V to 18 V
Operating Supply Current 700μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071416-MAX876BESA+T
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX876BESA+T Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 10V, with a ±0.05%. Excellent performance is maintained at 10mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 20ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 18μVp-p
Noise - 10Hz to 10kHz 29μVrms
Voltage - Input 12 V to 18 V
Operating Supply Current 700μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071416-MAX876BESA+T
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX876BESA+T
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
MAX876BESA+T Price

MAX876BESA+T Datasheet
MAX876BESA+T Application

MAX876BESA+T Replacement
MAX876BESA+T Pdf

MAX876BESA+T Pinout
MAX876BESA+T Image

MAX876BESA+T Picture
MAX876BESA+T In Stock

MAX876BESA+T Distributor
MAX876BESA+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
OPTOISOLATOR 5KV TRANSISTOR 8DIP
8
16/32-bit ARM microcontrollers; 128/256 kB ISP/IAP Flash with 10-bit ADC and external memory interface
86
IC GATE NOR 1CH 2-INP SOT-23-5
11
IC SDRAM 256MBIT 143MHZ 86TSOP
242
DIODE ARRAY SCHOTTKY 40V SOT323
791
RES ARRAY 2 RES 1K OHM 1210
121

Top Sellers