Search
Filters

MAX883CPA

Part No :
MAX883CPA
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LIN POS ADJ 200MA 8DIP / 5V/3.3V or Adjustable, Low-Dropout, Low IQ, 200mA Linear Regulators
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 86 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Voltage - Output (Min/Fixed) 1.25V (5V)
Maximum Output Voltage 11V
Maximum Dropout Voltage 0.44V at 200mA
Current - Output 200mA
Current - Quiescent (Iq) 15μA
Current - Supply (Maximum) 25μA
Control Features Enable, Low Battery Detection
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Part Number Series MAX883
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Win Source Part Number 812618-MAX883CPA
Maxim Integrated MAX883CPA is available at WIN SOURCE. Please review product page below for detailed information, including MAX883CPA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX883CPA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Voltage - Output (Min/Fixed) 1.25V (5V)
Maximum Output Voltage 11V
Maximum Dropout Voltage 0.44V at 200mA
Current - Output 200mA
Current - Quiescent (Iq) 15μA
Current - Supply (Maximum) 25μA
Control Features Enable, Low Battery Detection
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Part Number Series MAX883
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Win Source Part Number 812618-MAX883CPA
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX883CPA
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
MAX883CPA Price

MAX883CPA Datasheet
MAX883CPA Application

MAX883CPA Replacement
MAX883CPA Pdf

MAX883CPA Pinout
MAX883CPA Image

MAX883CPA Picture
MAX883CPA In Stock

MAX883CPA Distributor
MAX883CPA PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
RENESAS 16-BIT SINGLE-CHIP MCU R8C FAMILY / R8C/2x SERIES
29
Low Value Flat Chip Resistor
180
2.7-6V Input, 2A, 1.2MHz Synchronous Step-Down Converter
651
Blackfin® Embedded Processor
131
IGBT 440V 20A 125W D2PAK
220
Economy Primary Side Controller
708
IC CLOCK SSCG 1PLL 2CH 8TSSOP
14
M68HC08 Microcontrollers | IC MCU 8BIT 1.5KB FLASH 16SOIC
450
IC SRAM 18MBIT 250MHZ 165FBGA
12

Top Sellers