Search
Filters

MAX8891EXK30+T

Part No : MAX8891EXK30+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3V 0.15A SC70-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,143 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.12V @ 120mA (Typ)
Output Current 150mA
Operating Supply Current 40μA
PSRR 65dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1071512-MAX8891EXK30+T
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Maxim Integrated MAX8891EXK30+T, 150mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.12V @ 120mA (Typ) maximum drop voltage. The MAX8891EXK30+T is fully intergrated into a SC-70-5 package, opreating at different temperatures from -40°C to 85°C, with 3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.12V @ 120mA (Typ)
Output Current 150mA
Operating Supply Current 40μA
PSRR 65dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1071512-MAX8891EXK30+T
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX8891EXK30+T
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
MAX8891EXK30+T Price

MAX8891EXK30+T Datasheet
MAX8891EXK30+T Application

MAX8891EXK30+T Replacement
MAX8891EXK30+T Pdf

MAX8891EXK30+T Pinout
MAX8891EXK30+T Image

MAX8891EXK30+T Picture
MAX8891EXK30+T In Stock

MAX8891EXK30+T Distributor
MAX8891EXK30+T PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
CMOS IC(For Switching Power Supply Control)
187
IC DAC 8BIT V-OUT 20SOIC
199
IC DVR HALF BRIDGE 8-SOIC
4232
CALIBRATED, LOW-DRIFT, +4,096V/+5V/+10V PRECISION VOLTAGE REFERENCES
1
IC FPGA 492 I/O 672FBGA
135

Top Sellers