Search
Filters

MAX889RESA+T

IC REG SWTCHD CAP INV ADJ 8SOIC
Manufacturer: Maxim Integrated
rohs
Quantity
Price
Ext. Price
15+
$3.994
$59.910
35+
$3.154
$110.390
110+
$2.838
$312.180
Availability: 4,816 In Stock
This product has a minimum quantity of 15
The MAX889RESA+T is manufactured by Maxim Integrated, which is available in 8-SO, with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 500kHz switching frequency, which is capable of supplying 200mA output current, with an output voltage of -2.5V.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -2.5V
Maximum Output Voltage -5.5V
Output Current 200mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1071517-MAX889RESA+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -2.5V
Maximum Output Voltage -5.5V
Output Current 200mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1071517-MAX889RESA+T
MAX889RESA+T Price

MAX889RESA+T Datasheet
MAX889RESA+T Application

MAX889RESA+T Replacement
MAX889RESA+T Pdf

MAX889RESA+T Pinout
MAX889RESA+T Image

MAX889RESA+T Picture
MAX889RESA+T In Stock

MAX889RESA+T Distributor
MAX889RESA+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
PNP Darlington transistor
1239
2123
Power Supply reset Monitor with 1% Precision
18000
IC REG LDO 2.85V 0.15A 8DSBGA
18000
Analog Multiplexer Demultiplexer
118
DUAL/SINGLE OUTPUT DC-DC CONVERTER
2