We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MAX889TESA+T

Part No : MAX889TESA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWTCHD CAP INV ADJ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
€1.717
€51.516
65+
€1.454
€94.478
100+
€1.409
€140.940
135+
€1.365
€184.316
175+
€1.321
€231.210
230+
€1.189
€273.447
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 40,748 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -2.5V
Maximum Output Voltage -5.5V
Output Current 200mA
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071518-MAX889TESA+T
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The MAX889TESA+T is manufactured by Maxim Integrated, which is available in 8-SOIC, with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2MHz switching frequency, which is capable of supplying 200mA output current, with an output voltage of -2.5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -2.5V
Maximum Output Voltage -5.5V
Output Current 200mA
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071518-MAX889TESA+T
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX889TESA+T
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
MAX889TESA+T Price

MAX889TESA+T Datasheet
MAX889TESA+T Application

MAX889TESA+T Replacement
MAX889TESA+T Pdf

MAX889TESA+T Pinout
MAX889TESA+T Image

MAX889TESA+T Picture
MAX889TESA+T In Stock

MAX889TESA+T Distributor
MAX889TESA+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
SIDACtor Protection Thyristors
1
VOLTAGE REGULATOR
2045
10-W STEREO CLASS-D AUDIO POWER AMPLIFIER
2
MOSFET N-CH 150V 5A PQFN
2800