The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX9061EBS+

Part No MAX9061EBS+
Manufacturer Maxim Integrated
Catalog Newest Parts
Description Ultra-Small, Low-Power Single Comparators in 4-Bump UCSP and 5-SOT23
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
Pricing & Ordering $3.389 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.7510
$51.759
22+
$4.7190
$103.818
33+
$4.5710
$150.843
46+
$4.4240
$203.504
59+
$4.2770
$252.343
79+
$3.8340
$302.886
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,400 pieces
MOQ: 9 pcs
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
Manufacturer Maxim Integrated
Win Source Part Number 1215296-MAX9061EBS+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited

Description

Maxim Integrated MAX9061EBS+ Voltage Comparator

The MAX9061EBS+ is a high-performance, low-power voltage comparator from Maxim Integrated designed for a wide range of applications. This precision device is ideal for portable and battery-powered electronics due to its ultra-low power consumption and small footprint.

Key Features:

  • Low Power Consumption: The MAX9061EBS+ is engineered to operate with minimal power requirements, making it perfect for energy-sensitive applications. It boasts a quiescent current of just 4µA, significantly extending battery life in portable devices.
  • Single-Supply Operation: This comparator can operate from a single +2.5V to +5.5V supply, providing designers with flexibility and simplicity in power supply management.
  • Fast Response Time: With a propagation delay of typically 4µs, the MAX9061EBS+ ensures swift and reliable performance, which is crucial for time-sensitive signal processing tasks.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents false triggering, enhancing the stability of the comparator under fluctuating input conditions.
  • Compact Size: The device comes in a space-saving SC70 package, making it an excellent choice for applications where board space is at a premium.

Applications:

  • Battery Monitoring
  • Threshold Detectors/Sensors
  • Window Comparators
  • Zero-Crossing Detectors
  • Portable Electronics

The MAX9061EBS+ voltage comparator is designed with a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies design. It also features an input voltage range that includes the negative supply rail, allowing for ground-sensing applications.

Overall, the MAX9061EBS+ from Maxim Integrated is a robust and reliable solution for designers who require a precise, low-power comparator in a compact package. Its combination of features makes it a versatile component for a multitude of electronic systems.