Search
Filters

MAX9075EUK+T

Part No : MAX9075EUK+T
Manufacturer : Maxim Integrated
Catalog : Linear - Comparators
Description : IC COMPARATOR SNGL SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,357 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 2.1 V to 5.5 V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 0.005μA @ 5V
Current - Quiescent (Max) 6.6μA
CMRR, PSRR (Typ) 82dB CMRR, 77dB PSRR
Propagation Delay (Max) 580ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1071592-MAX9075EUK+T
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Maxim Integrated MAX9075EUK+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX9075EUK+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX9075EUK+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 2.1 V to 5.5 V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 0.005μA @ 5V
Current - Quiescent (Max) 6.6μA
CMRR, PSRR (Typ) 82dB CMRR, 77dB PSRR
Propagation Delay (Max) 580ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1071592-MAX9075EUK+T
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX9075EUK+T
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
MAX9075EUK+T Price

MAX9075EUK+T Datasheet
MAX9075EUK+T Application

MAX9075EUK+T Replacement
MAX9075EUK+T Pdf

MAX9075EUK+T Pinout
MAX9075EUK+T Image

MAX9075EUK+T Picture
MAX9075EUK+T In Stock

MAX9075EUK+T Distributor
MAX9075EUK+T Linear - Comparators

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 40V ITO220
494
TRIMMER 500 OHM 0.25W SMD
604
T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR T1/E1/CEPT/ISDN-PRI 1:2.4
61
DIODE ZENER 33.6V 500MW LLDS
112
3-Phase Half-Bridge Gate-Drive IC
87
IC MCU 32BIT ROMLESS 364MAPBGA
6
IC MCU 8BIT 48KB FLASH 44QFN
28
IC OCTAL D TRANSP LATCH 20SSOP
429

Top Sellers