Search
Filters

MAX9113ESA+

Part No : MAX9113ESA+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC LINE RCVR LVDS DUAL 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,467 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 500Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071602-MAX9113ESA+
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX9113ESA+ is 3 V to 3.6 V powered Receiver for LVDS communication protocol. Data rates greater than 500Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 500Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071602-MAX9113ESA+
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX9113ESA+
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
MAX9113ESA+ Price

MAX9113ESA+ Datasheet
MAX9113ESA+ Application

MAX9113ESA+ Replacement
MAX9113ESA+ Pdf

MAX9113ESA+ Pinout
MAX9113ESA+ Image

MAX9113ESA+ Picture
MAX9113ESA+ In Stock

MAX9113ESA+ Distributor
MAX9113ESA+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC SDRAM 4GBIT 333MHZ 240FBGA
30
MOSFET N-CH 75V 75A TO220AB
32
MOSFET N-CH 30V 40A I-PAK
136
LMC6035/LMC6035-Q1/LMC6036 Low Power 2.7V Single Supply CMOS Operational | IC OPAMP GP 2 CIRCUIT 8SOIC
110
IC SDRAM 128MBIT 200MHZ 60VFBGA
QUADRUPLE 2-INPUT POSITIVE-OR GATES

Top Sellers