Search
Filters

MAX9113ESA+T

Part No : MAX9113ESA+T
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC LINE RCVR LVDS DUAL 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,584 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 500Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071603-MAX9113ESA+T
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX9113ESA+T is 3 V to 3.6 V powered Receiver for LVDS communication protocol. Data rates greater than 500Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 500Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071603-MAX9113ESA+T
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX9113ESA+T
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
MAX9113ESA+T Price

MAX9113ESA+T Datasheet
MAX9113ESA+T Application

MAX9113ESA+T Replacement
MAX9113ESA+T Pdf

MAX9113ESA+T Pinout
MAX9113ESA+T Image

MAX9113ESA+T Picture
MAX9113ESA+T In Stock

MAX9113ESA+T Distributor
MAX9113ESA+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Power Transistor (-60V, -3A)
5400
IC LCD DISPLAY DRIVER
91
8-CHANNEL SATURATED SINK DRIVER
703
IC VREF SERIES 2.048V SOT23-5
6
8CH HIGH-VOLTAGE SOURCE DRIVER
41

Top Sellers