The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX9170ESE

Part No MAX9170ESE
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 4-PORT LVTTL-TO-LVDS REPEATER
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
Pricing & Ordering $3.809 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
10+
$5.0430
$50.430
25+
$4.1380
$103.450
38+
$4.0080
$152.304
52+
$3.8790
$201.708
67+
$3.7500
$251.250
90+
$3.3620
$302.580
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,000 pieces
MOQ: 10 pcs
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
Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Buffer, ReDriver
Applications LVDS
Input LVCMOS, LVTTL
Output LVDS, LVTTL
Data Rate (Max) 630Mbps
Number of Channels 1
Delay Time 2.6ns
Capacitance - Input 2.2 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 41mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632641-MAX9170ESE
Fake Threat In the Open Market 43pct.

Description

Maxim Integrated MAX9170ESE: High-Speed LVDS Serializer

The MAX9170ESE from Maxim Integrated is a compact, high-performance Low-Voltage Differential Signaling (LVDS) serializer designed to address the needs of high-speed data transmission in a variety of applications. This device is particularly well-suited for applications requiring the transmission of high-speed data over long distances with minimal signal degradation, such as telecommunications, networking, and industrial control systems.

With its small 16-pin SOIC package, the MAX9170ESE offers a space-saving solution for systems where board space is at a premium. It operates over a wide temperature range from -40°C to +85°C, making it reliable for use in harsh environments. The serializer is capable of converting a 10-bit wide parallel LVCMOS/LVTTL data into a serial LVDS output stream, which significantly reduces the number of interconnects required and minimizes EMI, thus enhancing system reliability and performance.

The MAX9170ESE boasts a high-speed operation with a maximum data rate of up to 840Mbps, ensuring fast and efficient data transfer. This high data rate capability makes it an excellent choice for applications such as flat-panel displays, high-resolution video imaging, and high-speed data communications that require rapid data processing and transmission.

Key features of the MAX9170ESE include a low-jitter serial LVDS output that ensures signal integrity, a flow-through pinout that simplifies PCB layout, and a power-down mode that reduces power consumption when the device is not in active use. Additionally, the serializer has a fail-safe feature that ensures the LVDS output is in a high impedance state when inputs are undriven, further enhancing the safety and reliability of the system.

For designers and engineers looking for a robust and efficient solution for high-speed data serialization, the MAX9170ESE from Maxim Integrated offers a compelling combination of performance, compactness, and ease of integration into a wide range of applications.