Search
Filters

MAX918EUK+T

IC COMPARATOR BTR SOT23-5
Manufacturer: Maxim Integrated
rohs
Availability: 2,111 In Stock
Maxim Integrated MAX918EUK+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX918EUK+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX918EUK+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open-Drain, Rail-to-Rail
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.001μA @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 1.6μA
CMRR, PSRR (Typ) 80dB PSRR
Propagation Delay (Max) 120μs
Hysteresis 4mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1071645-MAX918EUK+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open-Drain, Rail-to-Rail
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.001μA @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 1.6μA
CMRR, PSRR (Typ) 80dB PSRR
Propagation Delay (Max) 120μs
Hysteresis 4mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1071645-MAX918EUK+T
MAX918EUK+T Price

MAX918EUK+T Datasheet
MAX918EUK+T Application

MAX918EUK+T Replacement
MAX918EUK+T Pdf

MAX918EUK+T Pinout
MAX918EUK+T Image

MAX918EUK+T Picture
MAX918EUK+T In Stock

MAX918EUK+T Distributor
MAX918EUK+T Linear - Comparators

Image
Mfr.Part No
Description
Stock
5/3 Transceiver Full RS232 28-SSOP
20
Single output DC-DC converter 50W ~ 300W
5
3/5 Transceiver Full RS232 28-SSOP
172
IC REG LDO ADJ 5A DDPAK
400
GaAs MMIC SMT PASSIVE FREQUENCY DOUBLER, 2 - 4 GHz INPUT
26553
IC GATE NAND 1CH 8-INP 14-DIP
2500
SURFACE MOUNT TRANSIENT VOLTAGE SUPPESSOR DIODE
16000