The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX9276GTN/V+GG6

Part No MAX9276GTN/V+GG6
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER GMSL 56TQFN
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
Pricing & Ordering $6.617 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$10.2960
$51.480
12+
$8.4480
$101.376
19+
$8.1840
$155.496
26+
$7.9200
$205.920
33+
$7.6560
$252.648
44+
$6.8640
$302.016
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,000 pieces
MOQ: 5 pcs
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
Manufacturer Maxim Integrated
Packaging Tube
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 32
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707334-MAX9276GTN/V+GG6
Series MAX series
Popularity Low
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance

Description

MAX9276GTN/V+GG6 - Maxim Integrated

The MAX9276GTN/V+GG6 from Maxim Integrated is a state-of-the-art serializer equipped with a high-speed Gigabit Multimedia Serial Link (GMSL) interface. Designed to extend the reach of high-resolution video and control data through a single cable, this device is a perfect solution for automotive camera applications, advanced driver-assistance systems (ADAS), and other systems requiring high-speed data transmission with robust noise immunity.

Key Features

  • High-Speed Data Transfer: The serializer is capable of supporting up to 1.5 Gbps data rates, enabling rapid transmission of video and control data.
  • GMSL Interface: The GMSL interface ensures high noise immunity, allowing the serializer to operate effectively in the electromagnetically challenging environments typically found in automotive applications.
  • Multiple Input Formats: It supports a variety of input formats, including both MIPI CSI-2 and parallel camera inputs, providing flexibility for system integration.
  • Low EMI: The device is designed to minimize electromagnetic interference (EMI), ensuring reliable performance and reducing the impact on nearby electronic systems.
  • Power Over Coax (PoC): This serializer can provide power to the connected device over the same coaxial cable used for data, simplifying cable harnesses and system design.
  • Enhanced Safety Features: It includes safety mechanisms like CRC (Cyclic Redundancy Check) on control channel and error detection on video data, contributing to system reliability and safety.

Applications

  • Automotive camera systems
  • Advanced driver-assistance systems (ADAS)
  • Rear-view and surround-view cameras
  • Automotive infotainment
  • Industrial video cameras

The MAX9276GTN/V+GG6 is engineered to meet the rigorous demands of modern automotive and industrial environments, offering a robust, flexible, and efficient solution for high-speed data transfer. Whether for safety-critical driver assistance features or high-definition video streaming, this Maxim Integrated serializer is an ideal choice for designers looking to enhance the performance and reliability of their systems.