Search
Filters

MAX963ESD+T

Part No : MAX963ESD+T
Manufacturer : Maxim Integrated
Catalog : Linear - Comparators
Description : IC COMPARATOR BTR 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 45 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Beyond-the-Rails
Packaging Reel - TR
Number of Elements 2
Output Type CMOS, Complementary, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 1.5mV @ 5V
Current - Input Bias (Maximum) 15μA @ 5V
Maximum Quiescent Current 11mA
CMRR, PSRR (Typ) 80dB CMRR, 86.02dB PSRR
Propagation Delay (Maximum) 7ns
Hysteresis 3.5mV
Operating Temperature Range -40°C ~ 85°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SOIC
Win Source Part Number 707446-MAX963ESD+T
Series MAX series
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Family Name MAX963
Introduction Date January 01, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
MAX963ESD-T; MAX963ESD;  MAX963ESD+;  
Maxim Integrated MAX963ESD+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX963ESD+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX963ESD+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Beyond-the-Rails
Packaging Reel - TR
Number of Elements 2
Output Type CMOS, Complementary, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 1.5mV @ 5V
Current - Input Bias (Maximum) 15μA @ 5V
Maximum Quiescent Current 11mA
CMRR, PSRR (Typ) 80dB CMRR, 86.02dB PSRR
Propagation Delay (Maximum) 7ns
Hysteresis 3.5mV
Operating Temperature Range -40°C ~ 85°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SOIC
Win Source Part Number 707446-MAX963ESD+T
Series MAX series
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Family Name MAX963
Introduction Date January 01, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
MAX963ESD-T; MAX963ESD;  MAX963ESD+;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX963ESD+T
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
MAX963ESD+T Price

MAX963ESD+T Datasheet
MAX963ESD+T Application

MAX963ESD+T Replacement
MAX963ESD+T Pdf

MAX963ESD+T Pinout
MAX963ESD+T Image

MAX963ESD+T Picture
MAX963ESD+T In Stock

MAX963ESD+T Distributor
MAX963ESD+T Linear - Comparators

Image
Mfr.Part No
Description
Stock
Dual supply translating transceiver; open drain; auto direction sensing
678
MOSFET N-CH 30V 30A TO252-3
1409
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
9
2SB970 Si PNP EPITAXIAL PLANAR / 2SB977 2SB977A Si PNP EPITAXIAL PLANAR DARLINGTON / 2SC1547 Si NPN PLANAR
200
IC CLK BUFFER 1:2/1:6 24TSSOP
1064

Top Sellers