Search
Filters

MAX971CSA+

Part No : MAX971CSA+
Manufacturer : Maxim Integrated
Catalog : Linear - Comparators
Description : IC COMP SNGL OPEN DRAIN LP 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,965 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071870-MAX971CSA+
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing
Maxim Integrated MAX971CSA+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX971CSA+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX971CSA+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071870-MAX971CSA+
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX971CSA+
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
MAX971CSA+ Price

MAX971CSA+ Datasheet
MAX971CSA+ Application

MAX971CSA+ Replacement
MAX971CSA+ Pdf

MAX971CSA+ Pinout
MAX971CSA+ Image

MAX971CSA+ Picture
MAX971CSA+ In Stock

MAX971CSA+ Distributor
MAX971CSA+ Linear - Comparators

Image
Mfr.Part No
Description
Stock
ULTRA-LOW-NOISE. 300MA LDO REGUL
1530
IC COMPARATOR R-R MCRPWR 8-SOIC
791
IC CLK BUFFER 2:20 2GHZ 64TQFP
30
SENSOR TEMP SENSORPATH 14TSSOP
320
MOSFET COOLMOS 700V 8TSON
50
IC REG LDO 2.8V 0.2A 6DFN
539
Triple, 35MHz, 3rd Order HDTV Video Filter Driver
5531
Low Output Current, Compact Surface Mount Type Low Power-Loss Voltage Regulators
16292

Top Sellers