Search
Filters

MAX972ESA+

Part No : MAX972ESA+
Manufacturer : Maxim Integrated
Catalog : Linear - Comparators
Description : IC COMPARATOR OD 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,469 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Win Source Part Number 1071888-MAX972ESA+
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Current - Quiescent (Max) 4μA
Current - Output (Typ) 0.015mA @ 5V
Voltage - Input Offset (Max) 10mV @ 5V
Output Type Open Drain
Number of Elements 2
Type General Purpose
Status Active
Packaging Tube/Rail
Manufacturer Maxim Integrated
Categories Integrated Circuits
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Maxim Integrated MAX972ESA+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX972ESA+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX972ESA+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Win Source Part Number 1071888-MAX972ESA+
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Current - Quiescent (Max) 4μA
Current - Output (Typ) 0.015mA @ 5V
Voltage - Input Offset (Max) 10mV @ 5V
Output Type Open Drain
Number of Elements 2
Type General Purpose
Status Active
Packaging Tube/Rail
Manufacturer Maxim Integrated
Categories Integrated Circuits
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX972ESA+
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
MAX972ESA+ Price

MAX972ESA+ Datasheet
MAX972ESA+ Application

MAX972ESA+ Replacement
MAX972ESA+ Pdf

MAX972ESA+ Pinout
MAX972ESA+ Image

MAX972ESA+ Picture
MAX972ESA+ In Stock

MAX972ESA+ Distributor
MAX972ESA+ Linear - Comparators

Image
Mfr.Part No
Description
Stock
Analog Multiplexers/Demultiplexers with Injection Current Effect Control
407
CAP ALUM POLY 220UF 20% 2V SMD
1824
Two-wire Serial EEPROM
87
DUAL OPERATIONAL AMPLIFIER 
71
TVS DIODE 23.1VWM 37.5VC DO204AC
450
MOSFET N-CH 60V 32A IPAK
2000

Top Sellers