Search
Filters

MAX98089EWY+T

Part No : MAX98089EWY+T
Manufacturer : Maxim Integrated
Catalog : Interface - CODECs
Description : IC CODEC AUDIO FLEXSOUND 63WLP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,195 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 93 / 101
Dynamic Range, ADCs / DACs (db) Typ 93 / 101
Analog Supply Voltage 1.65 V to 2 V
Digital Supply Voltage 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 63-WLP
Win Source Part Number 1071915-MAX98089EWY+T
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Maxim Integrated MAX98089EWY+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX98089EWY+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX98089EWY+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 93 / 101
Dynamic Range, ADCs / DACs (db) Typ 93 / 101
Analog Supply Voltage 1.65 V to 2 V
Digital Supply Voltage 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 63-WLP
Win Source Part Number 1071915-MAX98089EWY+T
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX98089EWY+T
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
MAX98089EWY+T Price

MAX98089EWY+T Datasheet
MAX98089EWY+T Application

MAX98089EWY+T Replacement
MAX98089EWY+T Pdf

MAX98089EWY+T Pinout
MAX98089EWY+T Image

MAX98089EWY+T Picture
MAX98089EWY+T In Stock

MAX98089EWY+T Distributor
MAX98089EWY+T Interface - CODECs

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 600V 6A TO252-3
65
1.5V Drive Pch MOSFET
1909
IC MONITOR PMBUS
49
IC MOTOR DRIVER SPI 24SOIC
31
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL | IC ADC 10BIT SAR 8SOIC
IC MCU 32BIT 256KB FLASH 100QFP
45
FUSE 100A 690V AR DIN 000 HSDNH
7

Top Sellers