Search
Filters

MAX98357AETE+T

IC AUDIO AMP CLASS D 16-TQFN
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
26+
€1.742
€45.302
69+
€1.307
€90.169
230+
€1.176
€270.549
Availability: 20,000 In Stock
This product has a minimum quantity of 26
Maxim Integrated MAX98357AETE+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX98357AETE+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX98357AETE+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3.2W x 2 @ 4 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-TQFN (3x3)
Package 16-WFQFN Exposed Pad
Win Source Part Number 707577-MAX98357AETE+T
Series MAX series
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3.2W x 2 @ 4 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-TQFN (3x3)
Package 16-WFQFN Exposed Pad
Win Source Part Number 707577-MAX98357AETE+T
Series MAX series
Storage Condition Dry storage cabinet & Humidity protection package
MAX98357AETE+T Price

MAX98357AETE+T Datasheet
MAX98357AETE+T Application

MAX98357AETE+T Replacement
MAX98357AETE+T Pdf

MAX98357AETE+T Pinout
MAX98357AETE+T Image

MAX98357AETE+T Picture
MAX98357AETE+T In Stock

MAX98357AETE+T Distributor
MAX98357AETE+T Linear - Amplifiers - Audio

Image
Mfr.Part No
Description
Stock
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
13360
Low Voltage Adio Power Amplifier
245
IC SWITCH DUAL LV 6MINIQFN
612900
TRANS PREBIAS NPN 200MW SOT323
30000
RES ARRAY 8 RES 33K OHM 2512
8000
Low Power Microprocessor Supervisory Circuits
40
IC REG LDO 1.5V 0.15A SC70-5
5086
HALF PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS
4621