Search
Filters

MAX983ESA+

Part No :
MAX983ESA+
Manufacturer :
Catalog :
Linear - Comparators
Description :
IC COMPARATOR OD 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,174 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 6μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071944-MAX983ESA+
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Maxim Integrated MAX983ESA+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX983ESA+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX983ESA+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 6μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071944-MAX983ESA+
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX983ESA+
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
MAX983ESA+ Price

MAX983ESA+ Datasheet
MAX983ESA+ Application

MAX983ESA+ Replacement
MAX983ESA+ Pdf

MAX983ESA+ Pinout
MAX983ESA+ Image

MAX983ESA+ Picture
MAX983ESA+ In Stock

MAX983ESA+ Distributor
MAX983ESA+ Linear - Comparators

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT LED LAMP STANDARD BRIGHT PLCC-4
200
Multistandard advance demodulator STB0899 Digital TV satellite set-top boxes
471
IC EEPROM 16KBIT 3MHZ 8SOIC
365
IC DRIVER HIGH SIDE 600V 8-SOIC
799
Ultrafast Comparators
50
MOSFET P-CH 30V 14.5A 8-SOIC
2149

Top Sellers