Search
Filters

MAX987ESA+T

Part No : MAX987ESA+T
Manufacturer : Maxim Integrated
Catalog : Linear - Comparators
Description : IC COMPARATOR R-R 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,429 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Voltage - Input Offset (Max) 5mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Quiescent (Max) 96μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 210ns
Hysteresis ±2.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1071954-MAX987ESA+T
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Maxim Integrated MAX987ESA+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX987ESA+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX987ESA+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Voltage - Input Offset (Max) 5mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Quiescent (Max) 96μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 210ns
Hysteresis ±2.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1071954-MAX987ESA+T
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX987ESA+T
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
MAX987ESA+T Price

MAX987ESA+T Datasheet
MAX987ESA+T Application

MAX987ESA+T Replacement
MAX987ESA+T Pdf

MAX987ESA+T Pinout
MAX987ESA+T Image

MAX987ESA+T Picture
MAX987ESA+T In Stock

MAX987ESA+T Distributor
MAX987ESA+T Linear - Comparators

Image
Mfr.Part No
Description
Stock
TVS DIODE 6.5VWM 11.2VC SMA
180
IC DRIVER HALF BRIDGE 8-DIP
394
Three quadrant triacs guaranteed commutation
27
Product Change Notification | PULSE XFMR 1CT:1CT TX 1CT:1CT RX
60
IC MCU 8BIT 4KB FLASH 20SOIC
9
Isolated 1W Single Output DC-DC Converters
116
CAP CER 47UF 16V X5R 1210

Top Sellers