Search
Filters

MX7537JCWG+

Part No : MX7537JCWG+
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 12BIT DL MULT 24-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,838 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 1.5μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 10.8 V to 16.5 V
Digital Supply Voltage 10.8 V to 16.5 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SOIC
Win Source Part Number 1081397-MX7537JCWG+
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The Maxim Integrated MX7537JCWG+ is 12 bits Parallel digital-to-analog converters (DACs) that operate from a 10.8 V to 16.5 V supply. It comes in 24-SOIC Tube/Rail package as External reference. The total unadjusted error is typically ±1 (Max), ±1 (Max) FSR and the settling time is 1.5μs. The MX7537JCWG+ is characterized for operation from 0°C to 70°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 1.5μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 10.8 V to 16.5 V
Digital Supply Voltage 10.8 V to 16.5 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SOIC
Win Source Part Number 1081397-MX7537JCWG+
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MX7537JCWG+
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
MX7537JCWG+ Price

MX7537JCWG+ Datasheet
MX7537JCWG+ Application

MX7537JCWG+ Replacement
MX7537JCWG+ Pdf

MX7537JCWG+ Pinout
MX7537JCWG+ Image

MX7537JCWG+ Picture
MX7537JCWG+ In Stock

MX7537JCWG+ Distributor
MX7537JCWG+ Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
30V N-Channel NexFET Power MOSFETs
690
1.5MHz, 600mA Synchronous Buck Regulator
1210
Low-Power, 8-Channel, Serial 10-Bit ADC | IC DAS 10BIT 133K 20SOIC
28
Charge Control IC for Li-Ion Batteries
1250
High-Current Low-Dropout Regulators | IC REG LINEAR 12V 3A TO263-3
484
MOS FIELD EFFECT TRANSISTOR
3
FERRITE BEAD 80 OHM 0402 1LN
1000
IC DGTL SIGNAL PROCESSOR 240BGA
50

Top Sellers