Search
Filters

MX7538JCWG+T

Part No : MX7538JCWG+T
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 14BIT MPU COMP 24SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,830 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 14
Number of D/A Converters 1
Settling Time 1.5μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 11.4 V to 15.75 V
Digital Supply Voltage 11.4 V to 15.75 V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SOIC
Win Source Part Number 1081402-MX7538JCWG+T
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The Maxim Integrated MX7538JCWG+T is 14 bits Parallel digital-to-analog converters (DACs) that operate from a 11.4 V to 15.75 V supply. It comes in 24-SOIC Reel - TR package as External reference. The total unadjusted error is typically ±2 (Max), ±1 (Max) FSR and the settling time is 1.5μs. The MX7538JCWG+T is characterized for operation from 0°C to 70°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 14
Number of D/A Converters 1
Settling Time 1.5μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 11.4 V to 15.75 V
Digital Supply Voltage 11.4 V to 15.75 V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SOIC
Win Source Part Number 1081402-MX7538JCWG+T
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MX7538JCWG+T
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
MX7538JCWG+T Price

MX7538JCWG+T Datasheet
MX7538JCWG+T Application

MX7538JCWG+T Replacement
MX7538JCWG+T Pdf

MX7538JCWG+T Pinout
MX7538JCWG+T Image

MX7538JCWG+T Picture
MX7538JCWG+T In Stock

MX7538JCWG+T Distributor
MX7538JCWG+T Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
5-A, WIDE INPUT RANGE, STEP-DOWN SWIFT CONVERTER
103
IC MMIC AMP 6-MINIMOLD
1734
HIGH SPEED 16K x 8 CMOS PROM/RPROM
60
MOSFET N-CH 650V 5A TO-220SIS
1692
IC REG LDO 1.8V 1A TO252-3
597
MOSFET P-CH 40V 6.6A DPAK
340

Top Sellers