Search
Filters

24AA08/SN

Part No : 24AA08/SN
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 8KBIT 400KHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
65+
$0.826
$53.690
145+
$0.699
$101.355
225+
$0.678
$152.550
305+
$0.657
$200.385
395+
$0.636
$251.220
525+
$0.572
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,080 pieces can ship immediately
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (256 x 8 x 4)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 037778-24AA08/SN
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
The 24AA08/SN, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The 24AA08/SN is a 8Kb (256 x 8 x 4) EEPROM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 1.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (256 x 8 x 4)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 037778-24AA08/SN
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 24AA08/SN
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
24AA08/SN Price

24AA08/SN Datasheet
24AA08/SN Application

24AA08/SN Replacement
24AA08/SN Pdf

24AA08/SN Pinout
24AA08/SN Image

24AA08/SN Picture
24AA08/SN In Stock

24AA08/SN Distributor
24AA08/SN Memory

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 1.5A 8SOIC
715
Very High-Speed Switching Applications
1000
Network Microcontroller
30
16-bit D-type flip-flop; positive-edge trigger 3-State
541
IC PWR SW USB 1.3A 6WDFN
750
OMAP3515 and OMAP3503 Applications Processors
Low-Drop Voltage Regulator
80
ultra-compact, surface-mount, high-power LED
211

Top Sellers