Search
Filters

24AA128T-I/SN

Part No :
24AA128T-I/SN
Manufacturer :
Catalog :
Memory
Description :
IC EEPROM 128KBIT 400KHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,486 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 005506-24AA128T-I/SN
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The 24AA128T-I/SN, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The 24AA128T-I/SN is a 128Kb (16K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 005506-24AA128T-I/SN
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 24AA128T-I/SN
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
24AA128T-I/SN Price

24AA128T-I/SN Datasheet
24AA128T-I/SN Application

24AA128T-I/SN Replacement
24AA128T-I/SN Pdf

24AA128T-I/SN Pinout
24AA128T-I/SN Image

24AA128T-I/SN Picture
24AA128T-I/SN In Stock

24AA128T-I/SN Distributor
24AA128T-I/SN Memory

Image
Mfr.Part No
Description
Stock
Linear Phase, 8th Order Lowpass Filter
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
639
IC OPAMP VFB 50MHZ RRO 8MSOP
539
IC COMPARATOR OD 8-SOIC
1134

Top Sellers