Search
Filters

24AA32AFT-I/OT

Part No :
24AA32AFT-I/OT
Manufacturer :
Catalog :
Memory
Description :
IC EEPROM 32KBIT 400KHZ SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
55+
€0.813
€44.691
130+
€0.688
€89.436
205+
€0.667
€136.655
280+
€0.646
€180.919
360+
€0.626
€225.241
475+
€0.563
€267.178
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 23,354 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 005509-24AA32AFT-I/OT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
The 24AA32AFT-I/OT, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a SOT-23-5. The 24AA32AFT-I/OT is a 32Kb (4K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 005509-24AA32AFT-I/OT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 24AA32AFT-I/OT
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
24AA32AFT-I/OT Price

24AA32AFT-I/OT Datasheet
24AA32AFT-I/OT Application

24AA32AFT-I/OT Replacement
24AA32AFT-I/OT Pdf

24AA32AFT-I/OT Pinout
24AA32AFT-I/OT Image

24AA32AFT-I/OT Picture
24AA32AFT-I/OT In Stock

24AA32AFT-I/OT Distributor
24AA32AFT-I/OT Memory

Image
Mfr.Part No
Description
Stock
SP Amp Current Sense Amp Single 28V Automotive 5-Pin SOT-23 T/R / IC OPAMP CUR SENS 1.7MHZ SOT23-5
50
15 V low VCEsat NPN double transistor
2
Li-Ion Battery Charger Termination Controllers
5
LM2594/LM2594HV SIMPLE SWITCHER® Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 3.3V 500MA 8SOIC
343
133Mhz Clock Synthesizer/Driver
12
Quad 2-input OR gate Rev.
164
IC DAC 12BIT V-OUT 16SOIC
1
IC MICROMONITOR 3.3V 10% 8-DIP
342

Top Sellers