Search
Filters

24LC01B-I/P

Part No : 24LC01B-I/P
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 1KBIT 400KHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
150+
€0.301
€45.090
355+
€0.254
€90.099
550+
€0.247
€135.630
755+
€0.239
€180.068
975+
€0.231
€225.518
1,300+
€0.208
€270.270
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,000 pieces can ship immediately
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 400kHz
Access Time 3500ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 037514-24LC01B-I/P
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
The 24LC01B-I/P, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-PDIP. The 24LC01B-I/P is a 1Kb (128 x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 400kHz
Access Time 3500ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 037514-24LC01B-I/P
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 24LC01B-I/P
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
24LC01B-I/P Price

24LC01B-I/P Datasheet
24LC01B-I/P Application

24LC01B-I/P Replacement
24LC01B-I/P Pdf

24LC01B-I/P Pinout
24LC01B-I/P Image

24LC01B-I/P Picture
24LC01B-I/P In Stock

24LC01B-I/P Distributor
24LC01B-I/P Memory

Image
Mfr.Part No
Description
Stock
Voltage regulator diodes
278
PWM Controller with Integrated Half-Bridge and SyncFET Drivers
2
CAP TACTILE ROUND IVORY
9
LatticeXP Family Data Sheet | IC FPGA 244 I/O 388FBGA
IC REG LDO 1.8V 1A DPAK
250
IC AMP POST PECL 3.3V TTL 10MSOP
39
TRANS NPN 10V 60MA SOT223
30
IC 2.93V NANOPWR MON SOT-23-5
24

Top Sellers