We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

24LC04B-I/SN

Part No : 24LC04B-I/SN
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 4KBIT 400KHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
205+
€0.222
€45.572
480+
€0.188
€90.288
740+
€0.183
€135.198
1,025+
€0.176
€180.810
1,320+
€0.171
€225.720
1,755+
€0.154
€270.095
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 005536-24LC04B-I/SN
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
The 24LC04B-I/SN, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The 24LC04B-I/SN is a 4Kb (256 x 8 x 2) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 005536-24LC04B-I/SN
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 24LC04B-I/SN
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
24LC04B-I/SN Price

24LC04B-I/SN Datasheet
24LC04B-I/SN Application

24LC04B-I/SN Replacement
24LC04B-I/SN Pdf

24LC04B-I/SN Pinout
24LC04B-I/SN Image

24LC04B-I/SN Picture
24LC04B-I/SN In Stock

24LC04B-I/SN Distributor
24LC04B-I/SN Memory

Image
Mfr.Part No
Description
Stock
2 Watt Audio Power Amplifier with Selectable Shutdown Logic Level
18
FIXED IND 3.3UH 1.7A 120 MOHM
13
CONN PLUG 34POS SMD GOLD
7500
UMTS 4x4 Power Amplifier (880-915MHz)
14085
800 MHz, 50 mW Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
122
Multimode Small Form Factor Transceivers for ATM, FDDI, Fast Ethernet and SONET OC-3/SDH STM-1 with LC Connector | TXRX MMF FE ATM SONET OC-3 2X5
Low-Voltage Single SPDT Analog Switch
326