Search
Filters

24LC16BT-I/OT

Part No :
24LC16BT-I/OT
Manufacturer :
Catalog :
Memory
Description :
IC EEPROM 16KBIT 400KHZ SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
220+
€0.219
€48.092
525+
€0.185
€97.070
810+
€0.179
€145.086
1,115+
€0.173
€193.274
1,440+
€0.168
€241.289
1,915+
€0.151
€289.531
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,458 pieces can ship immediately
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 72 pct.
Popularity High
Is this a common-used part? Yes
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 2.5 V to 5.5 V
Access Time 900ns
Max Frequency 400kHz
Memory Size 16Kb (2K x 8)
Technology EEPROM
Memory Format EEPROM
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
Win Source Part Number 005543-24LC16BT-I/OT

The 24LC16BT-I/OT, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a SOT-23-5. The 24LC16BT-I/OT is a 16Kb (2K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.

Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 72 pct.
Popularity High
Is this a common-used part? Yes
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 2.5 V to 5.5 V
Access Time 900ns
Max Frequency 400kHz
Memory Size 16Kb (2K x 8)
Technology EEPROM
Memory Format EEPROM
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
Win Source Part Number 005543-24LC16BT-I/OT
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 24LC16BT-I/OT
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
24LC16BT-I/OT Price

24LC16BT-I/OT Datasheet
24LC16BT-I/OT Application

24LC16BT-I/OT Replacement
24LC16BT-I/OT Pdf

24LC16BT-I/OT Pinout
24LC16BT-I/OT Image

24LC16BT-I/OT Picture
24LC16BT-I/OT In Stock

24LC16BT-I/OT Distributor
24LC16BT-I/OT Memory

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 160KHZ RRO 8VSSOP
60
MOSFET P-CH 20V 12A PPAK 1212-8
2000
64Kb Bytewide FRAM Memory
5
IC VREF SERIES 1.263V SOT23-3
410
IC LED DRIVER CTRLR DIM 14SOP
1321
Dual-Channel Hall-Effect Direction Detection Sensor IC | MAGNETIC SWITCH SPEC PURP 8SOIC
770
N CHANNEL MOS TYPE (HIGH SPEED SWITCHING, ANALOG SWITCH APPLICATIONS)
7119

Top Sellers