Search
Filters

24LC256T-I/SN

Part No : 24LC256T-I/SN
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 256KBIT 400KHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
150+
$0.337
$50.550
355+
$0.285
$101.175
545+
$0.277
$150.965
750+
$0.268
$201.000
970+
$0.259
$251.230
1,285+
$0.234
$300.690
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 29,898 pieces can ship immediately
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 005552-24LC256T-I/SN
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Sufficient
Family Name 24LC256
Introduction Date June 18, 2002
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
X24256S8I-2.5; X24257S8I-2.5; X24257S8-2.5; 

The 24LC256T-I/SN, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The 24LC256T-I/SN is a 256Kb (32K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 005552-24LC256T-I/SN
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Sufficient
Family Name 24LC256
Introduction Date June 18, 2002
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
X24256S8I-2.5; X24257S8I-2.5; X24257S8-2.5; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 24LC256T-I/SN
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
24LC256T-I/SN Price

24LC256T-I/SN Datasheet
24LC256T-I/SN Application

24LC256T-I/SN Replacement
24LC256T-I/SN Pdf

24LC256T-I/SN Pinout
24LC256T-I/SN Image

24LC256T-I/SN Picture
24LC256T-I/SN In Stock

24LC256T-I/SN Distributor
24LC256T-I/SN Memory

Image
Mfr.Part No
Description
Stock
IC DAC 10BIT MULTIPLYING 16-DIP
MOSFET N-CH 200V 19A TO-220F
1213
OPTOISO 5KV GATE DRIVER 8SO
Octal Line Receiver
3
TRANS NPN/PNP PREBIAS 0.3W SMT6
1150
High CMR, High Speed Optocouplers
200
DIODE SCHOTTKY RF 15V 1A MINPAK
300