Search
Filters

25LC040T/SN

Part No : 25LC040T/SN
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 4KBIT 2MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,717 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 2MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 075227-25LC040T/SN
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The 25LC040T/SN, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The 25LC040T/SN is a 4Kb (512 x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 2.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 2MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 075227-25LC040T/SN
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 25LC040T/SN
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
25LC040T/SN Price

25LC040T/SN Datasheet
25LC040T/SN Application

25LC040T/SN Replacement
25LC040T/SN Pdf

25LC040T/SN Pinout
25LC040T/SN Image

25LC040T/SN Picture
25LC040T/SN In Stock

25LC040T/SN Distributor
25LC040T/SN Memory

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 600V 3A SMC
1055
IC REG CTRLR MULT TOP 8VSSOP
29
IC OPAMP VFB 200MHZ 14SO
2
MOSFETs Silicon N-channel MOS (U-MOS
169
20V N-Channel Enhancement Mode MOSFET
1000
PWM Controller with Integrated Half-Bridge and SyncFET Drivers
503

Top Sellers