Search
Filters

7164S20YG8

IC SRAM 64KBIT 20NS 28SOJ
Availability: 370 in stock
rohs
The 7164S20YG8, categoried into Memory classification, is manufactured on IDT, Integrated Device Technology Inc, supplied in a 28-SOJ. The 7164S20YG8 is a 64Kb (8K x 8) SRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
Win Source Part Number 135152-7164S20YG8
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 28-SOJ
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Access Time 20ns
Memory Size 64Kb (8K x 8)
Technology SRAM - Asynchronous
Memory Format SRAM
Memory Type Volatile
Status Active
Packaging Reel - TR
Manufacturer IDT, Integrated Device Technology Inc
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
Win Source Part Number 135152-7164S20YG8
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 28-SOJ
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Access Time 20ns
Memory Size 64Kb (8K x 8)
Technology SRAM - Asynchronous
Memory Format SRAM
Memory Type Volatile
Status Active
Packaging Reel - TR
Manufacturer IDT, Integrated Device Technology Inc
Categories Integrated Circuits
7164S20YG8 Price

7164S20YG8 Datasheet
7164S20YG8 Application

7164S20YG8 Replacement
7164S20YG8 Pdf

7164S20YG8 Pinout
7164S20YG8 Image

7164S20YG8 Picture
7164S20YG8 In Stock

7164S20YG8 Distributor
7164S20YG8 Memory