Search
Filters

71V016SA15YG8

Part No : 71V016SA15YG8
Catalog : Memory
Description : IC SRAM 1MBIT 15NS 44SOJ
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,730 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (64K x 16)
Access Time 15ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-SOJ
Win Source Part Number 125836-71V016SA15YG8
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
The 71V016SA15YG8, categoried into Memory classification, is manufactured on IDT, Integrated Device Technology Inc, supplied in a 44-SOJ. The 71V016SA15YG8 is a 1Mb (64K x 16) SRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 3 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (64K x 16)
Access Time 15ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-SOJ
Win Source Part Number 125836-71V016SA15YG8
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 71V016SA15YG8
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
71V016SA15YG8 Price

71V016SA15YG8 Datasheet
71V016SA15YG8 Application

71V016SA15YG8 Replacement
71V016SA15YG8 Pdf

71V016SA15YG8 Pinout
71V016SA15YG8 Image

71V016SA15YG8 Picture
71V016SA15YG8 In Stock

71V016SA15YG8 Distributor
71V016SA15YG8 Memory

Image
Mfr.Part No
Description
Stock
CAP CER 0.047UF 50V X7R 1206
400
CONN PLUG 2POS 94V-2 UNI-MATE
61
IC SWITCH BUS OCTAL FET 20-TSSOP
22
IC CPLD 512MC 10NS 208QFP
30
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12V 19.9V SMC
204

Top Sellers