Search
Filters

93LC46BX/SN

Part No : 93LC46BX/SN
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 1KBIT 2MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 456 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 076618-93LC46BX/SN
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
The 93LC46BX/SN, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The 93LC46BX/SN is a 1Kb (64 x 16) EEPROM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 2.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 076618-93LC46BX/SN
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 93LC46BX/SN
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
93LC46BX/SN Price

93LC46BX/SN Datasheet
93LC46BX/SN Application

93LC46BX/SN Replacement
93LC46BX/SN Pdf

93LC46BX/SN Pinout
93LC46BX/SN Image

93LC46BX/SN Picture
93LC46BX/SN In Stock

93LC46BX/SN Distributor
93LC46BX/SN Memory