Search
Filters

93LC66C-I/SN

Part No : 93LC66C-I/SN
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 4KBIT 3MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 504 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8, 256 x 16)
Max Frequency 3MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 052692-93LC66C-I/SN
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
The 93LC66C-I/SN, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The 93LC66C-I/SN is a 4Kb (512 x 8, 256 x 16) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8, 256 x 16)
Max Frequency 3MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 052692-93LC66C-I/SN
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 93LC66C-I/SN
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
93LC66C-I/SN Price

93LC66C-I/SN Datasheet
93LC66C-I/SN Application

93LC66C-I/SN Replacement
93LC66C-I/SN Pdf

93LC66C-I/SN Pinout
93LC66C-I/SN Image

93LC66C-I/SN Picture
93LC66C-I/SN In Stock

93LC66C-I/SN Distributor
93LC66C-I/SN Memory

Image
Mfr.Part No
Description
Stock
IC ADC 24BIT DEL/SIG LN 20TSSOP
1695
Advanced Low Power 5V RS232 Drivers/Receivers with Small Capacitors
215
IC REG LDO ADJ 0.5A TO252-3
703
DIODE ARRAY SCHOTTKY 30V SOT23
20400

Top Sellers