Search
Filters

AK6420AF

IC EEPROM 2KBIT 1MHZ 8SOP
Manufacturer: AKM Semiconductor Inc.
rohs
Availability: 370 In Stock
The AK6420AF, categoried into Memory classification, is manufactured on AKM Semiconductor Inc., supplied in a 8-SOP. The AK6420AF is a 2Kb (128 x 16) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer AKM Semiconductor Inc.
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (128 x 16)
Max Frequency 1MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 131114-AK6420AF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer AKM Semiconductor Inc.
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (128 x 16)
Max Frequency 1MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 131114-AK6420AF
AK6420AF Price

AK6420AF Datasheet
AK6420AF Application

AK6420AF Replacement
AK6420AF Pdf

AK6420AF Pinout
AK6420AF Image

AK6420AF Picture
AK6420AF In Stock

AK6420AF Distributor
AK6420AF Memory

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 60KB FLASH 44TQFP
162
IC MCU 8BIT 60KB FLASH 64LQFP
1000
CONN PLUG 2POS .084
75
IC REG LDO 1.85V 0.15A 5DSBGA
2290
FILTER IF 38.9&33.9MHZ 5SIP
712
IC EEPROM 16KBIT 400KHZ 8DIP
240
Two Slice Interleaved Synchronous Buck Converter
200