Search
Filters

AS7C34096A-15TINTR

Part No :
AS7C34096A-15TINTR
Manufacturer :
Catalog :
Memory
Description :
IC SRAM 4MBIT 15NS 44TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 90 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (512K x 8)
Access Time 15ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP2 (10.2x18.4)
Win Source Part Number 141252-AS7C34096A-15TINTR
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
The AS7C34096A-15TINTR, categoried into Memory classification, is manufactured on Alliance Memory, Inc., supplied in a 44-TSOP2 (10.2x18.4). The AS7C34096A-15TINTR is a 4Mb (512K x 8) SRAM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 3 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (512K x 8)
Access Time 15ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP2 (10.2x18.4)
Win Source Part Number 141252-AS7C34096A-15TINTR
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AS7C34096A-15TINTR
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
AS7C34096A-15TINTR Price

AS7C34096A-15TINTR Datasheet
AS7C34096A-15TINTR Application

AS7C34096A-15TINTR Replacement
AS7C34096A-15TINTR Pdf

AS7C34096A-15TINTR Pinout
AS7C34096A-15TINTR Image

AS7C34096A-15TINTR Picture
AS7C34096A-15TINTR In Stock

AS7C34096A-15TINTR Distributor
AS7C34096A-15TINTR Memory

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 8KB FLASH 32VQFN
87
IC MULTIPLEXER DUAL 4X1 16SOIC
90
MIXED SIGNAL MICROCONTROLLER
30
CAP TANT 100UF 10V 10% 2312
IC DAC 8BIT V-OUT 16QSOP / +5V, Low-Power, 8-Bit Quad DAC with Rail-to-Rail Output Buffers
66

Top Sellers