Search
Filters

AS7C4096A-15JCNTR

Part No :
AS7C4096A-15JCNTR
Manufacturer :
Catalog :
Memory
Description :
IC SRAM 4MBIT 15NS 36SOJ
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 340 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 500
Supply and Demand Status Limited
Fake Threat In the Open Market 35 pct.
Popularity Medium
Win Source Part Number 138949-AS7C4096A-15JCNTR
Case / Package 36-SOJ
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Access Time 15ns
Memory Size 4Mb (512K x 8)
Technology SRAM - Asynchronous
Memory Format SRAM
Memory Type Volatile
Status Active
Packaging Reel - TR
Manufacturer Alliance Memory, Inc.
Categories Integrated Circuits
The AS7C4096A-15JCNTR, categoried into Memory classification, is manufactured on Alliance Memory, Inc., supplied in a 36-SOJ. The AS7C4096A-15JCNTR is a 4Mb (512K x 8) SRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Quantity per package 500
Supply and Demand Status Limited
Fake Threat In the Open Market 35 pct.
Popularity Medium
Win Source Part Number 138949-AS7C4096A-15JCNTR
Case / Package 36-SOJ
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Access Time 15ns
Memory Size 4Mb (512K x 8)
Technology SRAM - Asynchronous
Memory Format SRAM
Memory Type Volatile
Status Active
Packaging Reel - TR
Manufacturer Alliance Memory, Inc.
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AS7C4096A-15JCNTR
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
AS7C4096A-15JCNTR Price

AS7C4096A-15JCNTR Datasheet
AS7C4096A-15JCNTR Application

AS7C4096A-15JCNTR Replacement
AS7C4096A-15JCNTR Pdf

AS7C4096A-15JCNTR Pinout
AS7C4096A-15JCNTR Image

AS7C4096A-15JCNTR Picture
AS7C4096A-15JCNTR In Stock

AS7C4096A-15JCNTR Distributor
AS7C4096A-15JCNTR Memory

Image
Mfr.Part No
Description
Stock
DIODE ZENER ARRAY 3.9V SOT23-3
600
CAP CER 0.47UF 100V X7R 1812 / Cap Ceramic 0.47uF 100V X7R 10% Pad SMD 1812 125°C T/R
186
OFF-LINE DIGITAL CONSTANT-VOLTAG
600
8-Bit Micro-Controller
15
Tantalum Chip Engineering Kits | CAP TANT 10UF 10% 10V 1411
250
Surface Mount ESD Protection Diodes
6506
Zener diode
880

Top Sellers