Search
Filters

AS7C4096A-20TINTR

Part No :
AS7C4096A-20TINTR
Manufacturer :
Catalog :
Memory
Description :
IC SRAM 4MBIT 20NS 44TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 322 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (512K x 8)
Access Time 20ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP2 (10.2x18.4)
Win Source Part Number 135944-AS7C4096A-20TINTR
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
The AS7C4096A-20TINTR, categoried into Memory classification, is manufactured on Alliance Memory, Inc., supplied in a 44-TSOP2 (10.2x18.4). The AS7C4096A-20TINTR is a 4Mb (512K x 8) SRAM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (512K x 8)
Access Time 20ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP2 (10.2x18.4)
Win Source Part Number 135944-AS7C4096A-20TINTR
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AS7C4096A-20TINTR
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
AS7C4096A-20TINTR Price

AS7C4096A-20TINTR Datasheet
AS7C4096A-20TINTR Application

AS7C4096A-20TINTR Replacement
AS7C4096A-20TINTR Pdf

AS7C4096A-20TINTR Pinout
AS7C4096A-20TINTR Image

AS7C4096A-20TINTR Picture
AS7C4096A-20TINTR In Stock

AS7C4096A-20TINTR Distributor
AS7C4096A-20TINTR Memory

Top Sellers