Search
Filters

AS7C4098A-12JCN

Part No :
AS7C4098A-12JCN
Manufacturer :
Catalog :
Memory
Description :
IC SRAM 4MBIT 12NS 44SOJ
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 202 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (256K x 16)
Access Time 12ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-SOJ
Win Source Part Number 048563-AS7C4098A-12JCN
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Quantity per package 16
The AS7C4098A-12JCN, categoried into Memory classification, is manufactured on Alliance Memory, Inc., supplied in a 44-SOJ. The AS7C4098A-12JCN is a 4Mb (256K x 16) SRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (256K x 16)
Access Time 12ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-SOJ
Win Source Part Number 048563-AS7C4098A-12JCN
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Quantity per package 16
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AS7C4098A-12JCN
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
AS7C4098A-12JCN Price

AS7C4098A-12JCN Datasheet
AS7C4098A-12JCN Application

AS7C4098A-12JCN Replacement
AS7C4098A-12JCN Pdf

AS7C4098A-12JCN Pinout
AS7C4098A-12JCN Image

AS7C4098A-12JCN Picture
AS7C4098A-12JCN In Stock

AS7C4098A-12JCN Distributor
AS7C4098A-12JCN Memory

Image
Mfr.Part No
Description
Stock
IC DGTL MEDIA PROCESSOR 361-BGA
36
DISPLAY 7SEG 2DIGIT GRN CC 0.56"
500
100BASE-TX Physical Layer with 5-Bit Interface
351
1.3 GHz universal bus-controlled TV synthesizer
269
Silicon PNP epitaxial planar type(For power switching)
129
IC TEMP SNSR 3V DUAL TRIP 8-SOIC
3268

Top Sellers