Search
Filters

AT24C256C-SSHL-T

Part No : AT24C256C-SSHL-T
Manufacturer : Atmel
Catalog : Memory
Description : IC EEPROM 256KBIT 1MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
135+
$0.382
$51.570
310+
$0.323
$100.130
480+
$0.313
$150.240
665+
$0.303
$201.495
855+
$0.294
$251.370
1,140+
$0.264
$300.960
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,200 pieces can ship immediately
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 010274-AT24C256C-SSHL-T
Family Name AT24C256C
Introduction Date November 05, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Alternative Parts
(Cross-Reference)
M95256-DFMN6G;  M95256-DRMN3TG/K; M95256-WMN6GA; 

The AT24C256C-SSHL-T, categoried into Memory classification, is manufactured on Atmel, supplied in a 8-SOIC. The AT24C256C-SSHL-T is a 256Kb (32K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 010274-AT24C256C-SSHL-T
Family Name AT24C256C
Introduction Date November 05, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Alternative Parts
(Cross-Reference)
M95256-DFMN6G;  M95256-DRMN3TG/K; M95256-WMN6GA; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT24C256C-SSHL-T
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
AT24C256C-SSHL-T Price

AT24C256C-SSHL-T Datasheet
AT24C256C-SSHL-T Application

AT24C256C-SSHL-T Replacement
AT24C256C-SSHL-T Pdf

AT24C256C-SSHL-T Pinout
AT24C256C-SSHL-T Image

AT24C256C-SSHL-T Picture
AT24C256C-SSHL-T In Stock

AT24C256C-SSHL-T Distributor
AT24C256C-SSHL-T Memory

Image
Mfr.Part No
Description
Stock
High Effi ciency USB Power Manager + Triple Step-Down DC/DC
Stereo filter and codec
230
BI-DIRECTIONAL GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR 1500 WATTS, 5.0 THRU 170 VOLTS
650
Stepping Motor Driver IC Using PWM Chopper Type
10
Parallel-load 8-bit Shift Register
129