Search
Filters

AT24C32AY6-10YH-1.8

IC EEPROM 32KBIT 400KHZ 8MINIMAP
Manufacturer: Atmel
rohs
Availability: 22,070 In Stock
The AT24C32AY6-10YH-1.8, categoried into Memory classification, is manufactured on Atmel, supplied in a 8-Mini Map (2x3). The AT24C32AY6-10YH-1.8 is a 32Kb (4K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-Mini Map (2x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 078644-AT24C32AY6-10YH-1.8
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-Mini Map (2x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 078644-AT24C32AY6-10YH-1.8
AT24C32AY6-10YH-1.8 Price

AT24C32AY6-10YH-1.8 Datasheet
AT24C32AY6-10YH-1.8 Application

AT24C32AY6-10YH-1.8 Replacement
AT24C32AY6-10YH-1.8 Pdf

AT24C32AY6-10YH-1.8 Pinout
AT24C32AY6-10YH-1.8 Image

AT24C32AY6-10YH-1.8 Picture
AT24C32AY6-10YH-1.8 In Stock

AT24C32AY6-10YH-1.8 Distributor
AT24C32AY6-10YH-1.8 Memory

Image
Mfr.Part No
Description
Stock
2.50mm (.098”) Pitch SPOX™ BMI Connector System
80
IC INVERTER 74HC04 5-SSOP
18000
IC REG BUCK 15V 1A TO263
10003
28/40-Pin 8-Bit CMOS Microcontrollers
15
Low Dropout Linear Voltage Regulator
1000