The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AT24C32D-SSHM-T

Part No AT24C32D-SSHM-T
Manufacturer Atmel
Catalog EEPROM
Description IC EEPROM 32KBIT 1MHZ 8SOIC
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
Pricing & Ordering $0.099 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
305+
$0.1640
$50.020
745+
$0.1350
$100.575
1,150+
$0.1310
$150.650
1,575+
$0.1270
$200.025
2,050+
$0.1220
$250.100
2,730+
$0.1100
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 840,800 pieces
MOQ: 305 pcs
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
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 010277-AT24C32D-SSHM-T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient

Description

The Microchip Technology AT24C32D-SSHM-T is an EEPROM technology-based integrated circuit. It has a memory size of 32Kb (4K x 8) and a supply voltage operating range of 1.7 V to 5.5 V. This product is packaged in an 8-SOIC and has a maximum frequency of 1MHz. It has high popularity and a fake threat of 54%, with a sufficient supply and demand status.